Timken Company (The) Pillow Block/Bearing Housing RCJC1-3/16

Description
DISCONTINUED BY MANUFACTURER, FLANGE-MOUNT BALL BEARING UNIT, 4-BOLT FLANGE, 1.1875 IN BORE, CAST IRON HOUSING MATERIAL, ECCENTRIC COLLAR LOCKING, CONTACT SEAL SEAL. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, FLANGE-MOUNT BALL BEARING UNIT, 4-BOLT FLANGE, 1.1875 IN BORE, CAST IRON HOUSING MATERIAL, ECCENTRIC COLLAR LOCKING, CONTACT SEAL SEAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19392469 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19392469
Pillow Block/Bearing Housing 19392469
DISCONTINUED BY MANUFACTURER, FLANGE-MOUNT BALL BEARING UNIT, 4-BOLT FLANGE, 1.1875 IN BORE, CAST IRON HOUSING MATERIAL, ECCENTRIC COLLAR LOCKING, CONTACT SEAL SEAL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FLANGE-MOUNT BALL BEARING UNIT, 4-BOLT FLANGE, 1.1875 IN BORE, CAST IRON HOUSING MATERIAL, ECCENTRIC COLLAR LOCKING, CONTACT SEAL SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19392469
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

0.125 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 56000 rpm
Housing Aluminum
Length 1.44 inch (36.58 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL309 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509015 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 2.99 inch (76 mm)
View Details
Pillow Block/Bearing Housing - 19387787 - Radwell International
Specs
Bearing Type Ball
View Details