Timken Company (The) Pillow Block/Bearing Housing RCJ-1-15/16

Description
BALL BEARING UNIT, FLANGE-MOUNT, FOUR-BOLT SQUARE FLANGE, 1.9375 IN BORE, SHROUD SEAL TYPE, CAST IRON HOUSING, STANDARD DUTY, ECCENTRIC COLLAR LOCKING. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING UNIT, FLANGE-MOUNT, FOUR-BOLT SQUARE FLANGE, 1.9375 IN BORE, SHROUD SEAL TYPE, CAST IRON HOUSING, STANDARD DUTY, ECCENTRIC COLLAR LOCKING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19387787 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19387787
Pillow Block/Bearing Housing 19387787
BALL BEARING UNIT, FLANGE-MOUNT, FOUR-BOLT SQUARE FLANGE, 1.9375 IN BORE, SHROUD SEAL TYPE, CAST IRON HOUSING, STANDARD DUTY, ECCENTRIC COLLAR LOCKING. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING UNIT, FLANGE-MOUNT, FOUR-BOLT SQUARE FLANGE, 1.9375 IN BORE, SHROUD SEAL TYPE, CAST IRON HOUSING, STANDARD DUTY, ECCENTRIC COLLAR LOCKING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19387787
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Ball Bushing Pillow Block SPB8OPN - TSPB-8-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 230 lbs (104 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS307 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509037 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 5.12 inch (130 mm)
View Details