Timken Company (The) Pillow Block/Bearing Housing RCJC-1

Description
FLANGE BEARING, CAST IRON, 4BOLT, 1INCH BORE, WIDE INNER RING AND HOUSED UNITS. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE BEARING, CAST IRON, 4BOLT, 1INCH BORE, WIDE INNER RING AND HOUSED UNITS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19475939 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19475939
Pillow Block/Bearing Housing 19475939
FLANGE BEARING, CAST IRON, 4BOLT, 1INCH BORE, WIDE INNER RING AND HOUSED UNITS. FREE 2 YEAR RADWELL WARRANTY

FLANGE BEARING, CAST IRON, 4BOLT, 1INCH BORE, WIDE INNER RING AND HOUSED UNITS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19475939
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

30mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PPCM30F079 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.18 inch (30 mm)
Load Rating 4723 lbs (2142 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS328 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.51 inch (140 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508999 - RS Components, Ltd.
Specs
Shaft Diameter 2.17 inch (55 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Pillow Block/Bearing Housing - 19429927 - Radwell International
Specs
Bearing Type Ball
View Details