Timken Company (The) Pillow Block/Bearing Housing RA008RR

Description
WIDE INNER RING AND HOUSED UNITS, CYLINDRICAL. FREE 2 YEAR RADWELL WARRANTY
Description
WIDE INNER RING AND HOUSED UNITS, CYLINDRICAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19418156 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19418156
Pillow Block/Bearing Housing 19418156
WIDE INNER RING AND HOUSED UNITS, CYLINDRICAL. FREE 2 YEAR RADWELL WARRANTY

WIDE INNER RING AND HOUSED UNITS, CYLINDRICAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19418156
Product Name Pillow Block/Bearing Housing
Bearing Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508970 - RS Components, Ltd.
Specs
Shaft Diameter 1.5 inch (38.09 mm)
Housing Cast Iron; Cast iron
Length 7.25 inch (184 mm)
View Details
0.625
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 1470 lbs (667 kg)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
Bearing Stainless Steel
View Details
Pillow Block/Bearing Housing - 19373463 - Radwell International
Specs
Bearing Type Ball
View Details