Timken Company (The) Pillow Block/Bearing Housing RASC-1

Description
BALL PILLOW BLOCK HOUSED UNIT, 087796057357. FREE 2 YEAR RADWELL WARRANTY
Description
BALL PILLOW BLOCK HOUSED UNIT, 087796057357. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19454408 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19454408
Pillow Block/Bearing Housing 19454408
BALL PILLOW BLOCK HOUSED UNIT, 087796057357. FREE 2 YEAR RADWELL WARRANTY

BALL PILLOW BLOCK HOUSED UNIT, 087796057357. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19454408
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

1 in. ID, 5-1/8 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20516 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 1.69 inch (42.86 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS326 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.12 inch (130 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block/Bearing Housing - 19416904 - Radwell International
Specs
Bearing Type Ball
View Details