Timken Company (The) Pillow Block/Bearing Housing RAKH-1-15/16

Description
PILLOW BLOCK BEARING, TWO-BOLT- 5/8 IN, BALL BEARING TYPE, SELF LOCKING COL, ECCENTRIC LOCKING COLLAR/CAST IRON, 1-15/16 IN BORE DIA, 7-7/8 IN BOLT HOLE CTR - CTR, 2-3/16 IN MOUNTING SURF- SHAFT CTR, 5210 LBF STATIC LOAD, 8740 LBF DYNAMIC LOAD. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING, TWO-BOLT- 5/8 IN, BALL BEARING TYPE, SELF LOCKING COL, ECCENTRIC LOCKING COLLAR/CAST IRON, 1-15/16 IN BORE DIA, 7-7/8 IN BOLT HOLE CTR - CTR, 2-3/16 IN MOUNTING SURF- SHAFT CTR, 5210 LBF STATIC LOAD, 8740 LBF DYNAMIC LOAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19379538 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19379538
Pillow Block/Bearing Housing 19379538
PILLOW BLOCK BEARING, TWO-BOLT- 5/8 IN, BALL BEARING TYPE, SELF LOCKING COL, ECCENTRIC LOCKING COLLAR/CAST IRON, 1-15/16 IN BORE DIA, 7-7/8 IN BOLT HOLE CTR - CTR, 2-3/16 IN MOUNTING SURF- SHAFT CTR, 5210 LBF STATIC LOAD, 8740 LBF DYNAMIC LOAD. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING, TWO-BOLT- 5/8 IN, BALL BEARING TYPE, SELF LOCKING COL, ECCENTRIC LOCKING COLLAR/CAST IRON, 1-15/16 IN BORE DIA, 7-7/8 IN BOLT HOLE CTR - CTR, 2-3/16 IN MOUNTING SURF- SHAFT CTR, 5210 LBF STATIC LOAD, 8740 LBF DYNAMIC LOAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19379538
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
0.5
Specs
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 220 lbs (99.77 kg)
Housing Aluminum
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS316 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
View Details