Timken Company (The) Pillow Block/Bearing Housing NA4GC7-25M-LK

Description
BEARING HOUSING,FLANGE,4-BOL T,POLY-ROUND SOLUTION,DOUBLE LOCK SLEEVEW/KLEAN CAP,205 RING SIZE. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING HOUSING,FLANGE,4-BOL T,POLY-ROUND SOLUTION,DOUBLE LOCK SLEEVEW/KLEAN CAP,205 RING SIZE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 102540508 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
102540508
Pillow Block/Bearing Housing 102540508
BEARING HOUSING,FLANGE,4-BOL T,POLY-ROUND SOLUTION,DOUBLE LOCK SLEEVEW/KLEAN CAP,205 RING SIZE. FREE 2 YEAR RADWELL WARRANTY

BEARING HOUSING,FLANGE,4-BOLT,POLY-ROUND SOLUTION,DOUBLE LOCK SLEEVEW/KLEAN CAP,205 RING SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 102540508
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
15/16 in. ID, 5-1/8 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20515 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 1.69 inch (42.86 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL311 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
View Details