Timken Company (The) Pillow Block/Bearing Housing RCJ-1-1/8

Description
WIDE INNER RING AND HOUSED UNITS, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
WIDE INNER RING AND HOUSED UNITS, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19370365 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19370365
Pillow Block/Bearing Housing 19370365
WIDE INNER RING AND HOUSED UNITS, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY

WIDE INNER RING AND HOUSED UNITS, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19370365
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

4 mm Bore, Pillow Block-Mounted with Stainless Steel Pressbearing - A 7Z29MXS004 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 48000 rpm
Load Rating 225 lbs (102 kg)
Housing Aluminum
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS310 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508933 - RS Components, Ltd.
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details