Timken Company (The) Pillow Block/Bearing Housing LRPB1 3/16

Description
PILLOW BLOCK BEARING UNIT, TWO BOLT BASE, 1.1875 IN ID, ROUND BORE, CAST IRON, NON EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING UNIT, TWO BOLT BASE, 1.1875 IN ID, ROUND BORE, CAST IRON, NON EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19476406 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19476406
Pillow Block/Bearing Housing 19476406
PILLOW BLOCK BEARING UNIT, TWO BOLT BASE, 1.1875 IN ID, ROUND BORE, CAST IRON, NON EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING UNIT, TWO BOLT BASE, 1.1875 IN ID, ROUND BORE, CAST IRON, NON EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19476406
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Flanged Type Super Smart Ball Bushing Pillow Block SS6UFB8 - TSS6UFB-8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 265 lbs (120 kg)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH216 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details