Timken Company (The) Pillow Block/Bearing Housing NA6GA7-5/8

Description
FLANGE BEARING, 5/8IN SLEEVE, 2 BOLT BLOCK, POLYMER HOUSING, 203 RING SIZE. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE BEARING, 5/8IN SLEEVE, 2 BOLT BLOCK, POLYMER HOUSING, 203 RING SIZE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 123910235 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
123910235
Pillow Block/Bearing Housing 123910235
FLANGE BEARING, 5/8IN SLEEVE, 2 BOLT BLOCK, POLYMER HOUSING, 203 RING SIZE. FREE 2 YEAR RADWELL WARRANTY

FLANGE BEARING, 5/8IN SLEEVE, 2 BOLT BLOCK, POLYMER HOUSING, 203 RING SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 123910235
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508936 - RS Components, Ltd.
Specs
Shaft Diameter 0.5906 inch (15 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
0.25 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 40000 rpm
Housing Aluminum
Length 1.44 inch (36.58 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS320 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
View Details