Timken Company (The) Pillow Block/Bearing Housing RASC1 7/16

Description
BALL BEARING UNIT, PILLOW BLOCK DESIGN, CONCENTRIC LOCKING COLLAR, 1-7/16 INCH SHAFT SIZE, 1-7/8 INCH BASE TO BORE CENTERLINE, SHROUD SEAL, 2 BOLT BASE, 3930 RPM, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING UNIT, PILLOW BLOCK DESIGN, CONCENTRIC LOCKING COLLAR, 1-7/16 INCH SHAFT SIZE, 1-7/8 INCH BASE TO BORE CENTERLINE, SHROUD SEAL, 2 BOLT BASE, 3930 RPM, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19436013 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19436013
Pillow Block/Bearing Housing 19436013
BALL BEARING UNIT, PILLOW BLOCK DESIGN, CONCENTRIC LOCKING COLLAR, 1-7/16 INCH SHAFT SIZE, 1-7/8 INCH BASE TO BORE CENTERLINE, SHROUD SEAL, 2 BOLT BASE, 3930 RPM, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING UNIT, PILLOW BLOCK DESIGN, CONCENTRIC LOCKING COLLAR, 1-7/16 INCH SHAFT SIZE, 1-7/8 INCH BASE TO BORE CENTERLINE, SHROUD SEAL, 2 BOLT BASE, 3930 RPM, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19436013
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Ball Bushing Pillow Block SPB32OPN - TSPB-32-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 2 inch (50.8 mm)
Load Rating 2350 lbs (1066 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL328 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.51 inch (140 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346971 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
Length 5 inch (127 mm)
View Details
Pillow Block/Bearing Housing - 71665364 - Radwell International
Specs
Bearing Type Ball
View Details