Timken Company (The) Pillow Block/Bearing Housing RAS1 PT

Description
BALL BEARING UNIT, PILLOW BLOCK BALL BEARING, 2 BOLT MOUNTING, 1 INCH BORE, STANDARD DUTY, NON-EXPANSION TYPE. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING UNIT, PILLOW BLOCK BALL BEARING, 2 BOLT MOUNTING, 1 INCH BORE, STANDARD DUTY, NON-EXPANSION TYPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19480051 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19480051
Pillow Block/Bearing Housing 19480051
BALL BEARING UNIT, PILLOW BLOCK BALL BEARING, 2 BOLT MOUNTING, 1 INCH BORE, STANDARD DUTY, NON-EXPANSION TYPE. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING UNIT, PILLOW BLOCK BALL BEARING, 2 BOLT MOUNTING, 1 INCH BORE, STANDARD DUTY, NON-EXPANSION TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19480051
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508964 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
1-1/2 in. ID, 5-1/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20824 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS326 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.12 inch (130 mm)
View Details
Pillow Block/Bearing Housing - 19376492 - Radwell International
Specs
Bearing Type Ball
View Details