Timken Company (The) Pillow Block/Bearing Housing RAS1 5/8

Description
PILLOW BLOCK BALL BEARING, 2-BOLT BASE, 1-5/8IN BORE, CAST IRON MATERIAL, STANDARD DUTY, NON-EXPANSION FIXED BEARING. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BALL BEARING, 2-BOLT BASE, 1-5/8IN BORE, CAST IRON MATERIAL, STANDARD DUTY, NON-EXPANSION FIXED BEARING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19434729 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19434729
Pillow Block/Bearing Housing 19434729
PILLOW BLOCK BALL BEARING, 2-BOLT BASE, 1-5/8IN BORE, CAST IRON MATERIAL, STANDARD DUTY, NON-EXPANSION FIXED BEARING. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING, 2-BOLT BASE, 1-5/8IN BORE, CAST IRON MATERIAL, STANDARD DUTY, NON-EXPANSION FIXED BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19434729
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508977 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 6.57 inch (167 mm)
View Details
Thomson Flanged Type Super Smart Ball Bushing Twin Pillow Block SS6UTFB8 - TSS6UTFB-8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 530 lbs (240 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS322 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.33 inch (110 mm)
View Details
Pillow Block/Bearing Housing - 19416904 - Radwell International
Specs
Bearing Type Ball
View Details