Timken Company (The) Pillow Block/Bearing Housing RAS1 5/16

Description
BALL PILLOW BLOCK HOUSED UNIT, 2 HOLE, 1-5/16 INCH, LOCKING COLLAR. FREE 2 YEAR RADWELL WARRANTY
Description
BALL PILLOW BLOCK HOUSED UNIT, 2 HOLE, 1-5/16 INCH, LOCKING COLLAR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 77700027 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
77700027
Pillow Block/Bearing Housing 77700027
BALL PILLOW BLOCK HOUSED UNIT, 2 HOLE, 1-5/16 INCH, LOCKING COLLAR. FREE 2 YEAR RADWELL WARRANTY

BALL PILLOW BLOCK HOUSED UNIT, 2 HOLE, 1-5/16 INCH, LOCKING COLLAR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 77700027
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509040 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Thomson Open Type Super Ball Bushing Pillow Block SPB12OPN - TSPB-12-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 470 lbs (213 kg)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
Bearing Stainless Steel
View Details
Pillow Block/Bearing Housing - 99949276 - Radwell International
Specs
Bearing Type Ball
View Details