Timken Company (The) Pillow Block/Bearing Housing RAS 1

Description
PILLOW BLOCK BEARING, 1 IN BORE, 2 BOLT. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING, 1 IN BORE, 2 BOLT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19395731 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19395731
Pillow Block/Bearing Housing 19395731
PILLOW BLOCK BEARING, 1 IN BORE, 2 BOLT. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING, 1 IN BORE, 2 BOLT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19395731
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 5145 lbs (2333 kg)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU211 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 2.17 inch (55 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details