Timken Company (The) Pillow Block/Bearing Housing RCJT-1-1/4

Description
HOUSED BEARING, 1-1/4IN. FREE 2 YEAR RADWELL WARRANTY
Description
HOUSED BEARING, 1-1/4IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19479571 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19479571
Pillow Block/Bearing Housing 19479571
HOUSED BEARING, 1-1/4IN. FREE 2 YEAR RADWELL WARRANTY

HOUSED BEARING, 1-1/4IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19479571
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
15/16 in. ID, 5-1/8 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20515 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 1.69 inch (42.86 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509043 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 7.99 inch (203 mm)
View Details
Large Pillow Block Bearing with Gliding Layer - igubal® ESTM-GT150 - igus® inc.
Specs
Bearing Type Plain
Bearing / Housing Features Split Bearing
Shaft Diameter 5.91 inch (150 mm)
View Details