Timken Company (The) Pillow Block/Bearing Housing RAS-1-1/2

Description
PILLOW BLOCK BALL BEARING UNIT - TWO-BOLT BASE, 1.5000 IN BORE, CAST IRON MATERIAL, STANDARD DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BALL BEARING UNIT - TWO-BOLT BASE, 1.5000 IN BORE, CAST IRON MATERIAL, STANDARD DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19447305 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19447305
Pillow Block/Bearing Housing 19447305
PILLOW BLOCK BALL BEARING UNIT - TWO-BOLT BASE, 1.5000 IN BORE, CAST IRON MATERIAL, STANDARD DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING UNIT - TWO-BOLT BASE, 1.5000 IN BORE, CAST IRON MATERIAL, STANDARD DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19447305
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

1-5/16 in. ID, 6-11/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20721 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL312 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details