Timken Company (The) Pillow Block/Bearing Housing RAKH1

Description
BALL PILLOW BLOCK HOUSED UNIT, 087796057333. FREE 2 YEAR RADWELL WARRANTY
Description
BALL PILLOW BLOCK HOUSED UNIT, 087796057333. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19376968 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19376968
Pillow Block/Bearing Housing 19376968
BALL PILLOW BLOCK HOUSED UNIT, 087796057333. FREE 2 YEAR RADWELL WARRANTY

BALL PILLOW BLOCK HOUSED UNIT, 087796057333. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19376968
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

1-9/16 in. ID, 5-1/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20825 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL306 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Pillow Block/Bearing Housing - 19391447 - Radwell International
Specs
Bearing Type Ball
View Details