Timken Company (The) Pillow Block/Bearing Housing RAK1 PT

Description
WIDE INNER RING AND HOUSED UNITS, 1 IN BORE, 2 BOLT, 1-3/4 IN WIDTH, 5440 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
WIDE INNER RING AND HOUSED UNITS, 1 IN BORE, 2 BOLT, 1-3/4 IN WIDTH, 5440 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19425726 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19425726
Pillow Block/Bearing Housing 19425726
WIDE INNER RING AND HOUSED UNITS, 1 IN BORE, 2 BOLT, 1-3/4 IN WIDTH, 5440 RPM. FREE 2 YEAR RADWELL WARRANTY

WIDE INNER RING AND HOUSED UNITS, 1 IN BORE, 2 BOLT, 1-3/4 IN WIDTH, 5440 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19425726
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Closed Type Super Ball Bushing Pillow Block SPB8 - TSPB-8 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 255 lbs (116 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS311 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block/Bearing Housing - 19369557 - Radwell International
Specs
Bearing Type Ball
View Details