Timken Company (The) Pillow Block/Bearing Housing RAK1 7/16 NT

Description
BALL HOUSED UNIT, PLATED, 1-7/16 IN DIAMETER BORE, 5-1/8 IN L BOLT CENTER TO CENTER, 2 BOLT BASE MOUNTING TYPE, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
BALL HOUSED UNIT, PLATED, 1-7/16 IN DIAMETER BORE, 5-1/8 IN L BOLT CENTER TO CENTER, 2 BOLT BASE MOUNTING TYPE, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19367716 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19367716
Pillow Block/Bearing Housing 19367716
BALL HOUSED UNIT, PLATED, 1-7/16 IN DIAMETER BORE, 5-1/8 IN L BOLT CENTER TO CENTER, 2 BOLT BASE MOUNTING TYPE, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY

BALL HOUSED UNIT, PLATED, 1-7/16 IN DIAMETER BORE, 5-1/8 IN L BOLT CENTER TO CENTER, 2 BOLT BASE MOUNTING TYPE, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19367716
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

16mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PPCM16F043 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6299 inch (16 mm)
Load Rating 1333 lbs (605 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS309 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509024 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 4.57 inch (116 mm)
View Details
Pillow Block/Bearing Housing - 71667182 - Radwell International
Specs
Bearing Type Ball
View Details