Timken Company (The) Pillow Block/Bearing Housing RAK1 3/16

Description
PILLOW BLOCK BALL BEARING, TWO BOLT BASE, SHROUD SEAL, 1-3/16 INCH BORE, ECCENTRIC COLLAR, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BALL BEARING, TWO BOLT BASE, SHROUD SEAL, 1-3/16 INCH BORE, ECCENTRIC COLLAR, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 71664558 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
71664558
Pillow Block/Bearing Housing 71664558
PILLOW BLOCK BALL BEARING, TWO BOLT BASE, SHROUD SEAL, 1-3/16 INCH BORE, ECCENTRIC COLLAR, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING, TWO BOLT BASE, SHROUD SEAL, 1-3/16 INCH BORE, ECCENTRIC COLLAR, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 71664558
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

10mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PPCM10F036 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3937 inch (10 mm)
Load Rating 671 lbs (304 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL322 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.33 inch (110 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346972 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Stainless Steel; Stainless Steel
Length 5.51 inch (140 mm)
View Details
Pillow Block/Bearing Housing - 19376968 - Radwell International
Specs
Bearing Type Ball
View Details