Timken Company (The) Pillow Block/Bearing Housing NA6GA7-1/2

Description
FLANGE BEARING, 1/2IN SLEEVE, 2 BOLT FLANGE, POLYMER HOUSING, 203 RING SIZE. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE BEARING, 1/2IN SLEEVE, 2 BOLT FLANGE, POLYMER HOUSING, 203 RING SIZE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 123910279 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
123910279
Pillow Block/Bearing Housing 123910279
FLANGE BEARING, 1/2IN SLEEVE, 2 BOLT FLANGE, POLYMER HOUSING, 203 RING SIZE. FREE 2 YEAR RADWELL WARRANTY

FLANGE BEARING, 1/2IN SLEEVE, 2 BOLT FLANGE, POLYMER HOUSING, 203 RING SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 123910279
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
12mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PSZM12F039 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.4724 inch (12 mm)
Load Rating 888 lbs (403 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL328 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.51 inch (140 mm)
View Details
SAF Pillow Blocks -  - Timken Company (The)
Timken Company (The)
Specs
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 1.38 to 39.37 inch (35 to 1000 mm)
View Details