Timken Company (The) Pillow Block/Bearing Housing RAK 5/8

Description
DISCONTINUED BY MANUFACTURER, BALL PILLOW BLOCK HOUSED UNIT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, BALL PILLOW BLOCK HOUSED UNIT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 71664862 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
71664862
Pillow Block/Bearing Housing 71664862
DISCONTINUED BY MANUFACTURER, BALL PILLOW BLOCK HOUSED UNIT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BALL PILLOW BLOCK HOUSED UNIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 71664862
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

1-11/16 in. ID, 7-13/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20927 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.25 inch (57.15 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL305 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509018 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 3.31 inch (84 mm)
View Details
Pillow Block/Bearing Housing - 19379538 - Radwell International
Specs
Bearing Type Ball
View Details