Timken Company (The) Pillow Block/Bearing Housing RAK-1

Description
PILLOW BLOCK BEARING, 1 INCH BORE, CAST IRON, ECCENTRIC COLLAR, DOUBLE SEALED, STATIC RADIAL LOAD CAPACITY: 1750 LBF, DYNAMIC RADIAL LOAD CAPACITY: 3490 LBF, 3/8 INCH MOUNTING BOLT SIZE, POWDER COATED HOUSING FINISH. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING, 1 INCH BORE, CAST IRON, ECCENTRIC COLLAR, DOUBLE SEALED, STATIC RADIAL LOAD CAPACITY: 1750 LBF, DYNAMIC RADIAL LOAD CAPACITY: 3490 LBF, 3/8 INCH MOUNTING BOLT SIZE, POWDER COATED HOUSING FINISH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19474663 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19474663
Pillow Block/Bearing Housing 19474663
PILLOW BLOCK BEARING, 1 INCH BORE, CAST IRON, ECCENTRIC COLLAR, DOUBLE SEALED, STATIC RADIAL LOAD CAPACITY: 1750 LBF, DYNAMIC RADIAL LOAD CAPACITY: 3490 LBF, 3/8 INCH MOUNTING BOLT SIZE, POWDER COATED HOUSING FINISH. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING, 1 INCH BORE, CAST IRON, ECCENTRIC COLLAR, DOUBLE SEALED, STATIC RADIAL LOAD CAPACITY: 1750 LBF, DYNAMIC RADIAL LOAD CAPACITY: 3490 LBF, 3/8 INCH MOUNTING BOLT SIZE, POWDER COATED HOUSING FINISH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19474663
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509034 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.89 inch (175 mm)
View Details
1-3/4 in. ID, 7-13/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20928 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.06 inch (52.39 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
Bearing Stainless Steel
View Details
Pillow Block/Bearing Housing - 99976688 - Radwell International
Specs
Bearing Type Spherical Roller
View Details