Timken Company (The) Pillow Block/Bearing Housing RAK-1-3/4

Description
BALL PILLOW BLOCK HOUSED UNIT, (087796060203). FREE 2 YEAR RADWELL WARRANTY
Description
BALL PILLOW BLOCK HOUSED UNIT, (087796060203). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19439703 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19439703
Pillow Block/Bearing Housing 19439703
BALL PILLOW BLOCK HOUSED UNIT, (087796060203). FREE 2 YEAR RADWELL WARRANTY

BALL PILLOW BLOCK HOUSED UNIT, (087796060203). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19439703
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Ball Bushing Pillow Block SPB12OPN - TSPB-12-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 470 lbs (213 kg)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.38 inch (35 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508964 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Pillow Block/Bearing Housing - 19471662 - Radwell International
Specs
Bearing Type Ball
View Details