Timken Company (The) Pillow Block/Bearing Housing PB1

Description
PILLOW BLOCK BALL BEARING UNIT, 1IN BORE, 2 BOLT BASE, LIGHT DUTY. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BALL BEARING UNIT, 1IN BORE, 2 BOLT BASE, LIGHT DUTY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19471662 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19471662
Pillow Block/Bearing Housing 19471662
PILLOW BLOCK BALL BEARING UNIT, 1IN BORE, 2 BOLT BASE, LIGHT DUTY. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING UNIT, 1IN BORE, 2 BOLT BASE, LIGHT DUTY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19471662
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509012 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 3.7 inch (94 mm)
View Details
1-3/8 in. ID, 6-11/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20722 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL309 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
View Details