Timken Company (The) Pillow Block/Bearing Housing FLCT 5/8

Description
BALL FLANGE UNIT, 2 BOLT, 0.6250 IN BORE, CAST IRON HOUSING, ECCENTRIC COLLAR. FREE 2 YEAR RADWELL WARRANTY
Description
BALL FLANGE UNIT, 2 BOLT, 0.6250 IN BORE, CAST IRON HOUSING, ECCENTRIC COLLAR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19379330 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19379330
Pillow Block/Bearing Housing 19379330
BALL FLANGE UNIT, 2 BOLT, 0.6250 IN BORE, CAST IRON HOUSING, ECCENTRIC COLLAR. FREE 2 YEAR RADWELL WARRANTY

BALL FLANGE UNIT, 2 BOLT, 0.6250 IN BORE, CAST IRON HOUSING, ECCENTRIC COLLAR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19379330
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508952 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 5.51 inch (140 mm)
View Details
Thomson Twin Open Type Super Ball Bushing Pillow Block TWN24OPN - TTWN-24-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 3120 lbs (1415 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS314 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
View Details