Timken Company (The) Pillow Block/Bearing Housing RAK-1-1/2

Description
BALL PILLOW BLOCK HOUSED UNIT, SHROUD SEAL, TWO-BOLT PILLOW BLOCK, 1 1/2 IN SHAFT SIZE. FREE 2 YEAR RADWELL WARRANTY
Description
BALL PILLOW BLOCK HOUSED UNIT, SHROUD SEAL, TWO-BOLT PILLOW BLOCK, 1 1/2 IN SHAFT SIZE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19435977 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19435977
Pillow Block/Bearing Housing 19435977
BALL PILLOW BLOCK HOUSED UNIT, SHROUD SEAL, TWO-BOLT PILLOW BLOCK, 1 1/2 IN SHAFT SIZE. FREE 2 YEAR RADWELL WARRANTY

BALL PILLOW BLOCK HOUSED UNIT, SHROUD SEAL, TWO-BOLT PILLOW BLOCK, 1 1/2 IN SHAFT SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19435977
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN8 - TTWN-8 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 510 lbs (231 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL326 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.12 inch (130 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508999 - RS Components, Ltd.
Specs
Shaft Diameter 2.17 inch (55 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Pillow Block/Bearing Housing - 19418156 - Radwell International
Specs
Bearing Type Cylindrical Roller
View Details