Timken Company (The) Pillow Block/Bearing Housing RAK3/4PT

Description
NORMAL DUTY PILLOW BLOCK BALL BEARING UNIT, 3/4 INCH DIAMETER BORE, 3-25/32 INCH L BOLT CENTER-TO-CENTER, 1-1/4 INCH BASE TO BORE CENTERLINE, 5 INCH OAL X 2-15/32 INCH OAH. FREE 2 YEAR RADWELL WARRANTY
Description
NORMAL DUTY PILLOW BLOCK BALL BEARING UNIT, 3/4 INCH DIAMETER BORE, 3-25/32 INCH L BOLT CENTER-TO-CENTER, 1-1/4 INCH BASE TO BORE CENTERLINE, 5 INCH OAL X 2-15/32 INCH OAH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19391447 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19391447
Pillow Block/Bearing Housing 19391447
NORMAL DUTY PILLOW BLOCK BALL BEARING UNIT, 3/4 INCH DIAMETER BORE, 3-25/32 INCH L BOLT CENTER-TO-CENTER, 1-1/4 INCH BASE TO BORE CENTERLINE, 5 INCH OAL X 2-15/32 INCH OAH. FREE 2 YEAR RADWELL WARRANTY

NORMAL DUTY PILLOW BLOCK BALL BEARING UNIT, 3/4 INCH DIAMETER BORE, 3-25/32 INCH L BOLT CENTER-TO-CENTER, 1-1/4 INCH BASE TO BORE CENTERLINE, 5 INCH OAL X 2-15/32 INCH OAH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19391447
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 300 lbs (136 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS316 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Pillow Block/Bearing Housing - 19477816 - Radwell International
Specs
Bearing Type Ball
View Details