Timken Company (The) Pillow Block/Bearing Housing QMPF15J215ST

Description
SPHERICAL ROLLER BEARING, HOUSED UNIT, 883450084000. FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING, HOUSED UNIT, 883450084000. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 99971525 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
99971525
Pillow Block/Bearing Housing 99971525
SPHERICAL ROLLER BEARING, HOUSED UNIT, 883450084000. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING, HOUSED UNIT, 883450084000. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 99971525
Product Name Pillow Block/Bearing Housing
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Ball Bushing Pillow Block SPB16OPN - TSPB-16-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 780 lbs (354 kg)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508983 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 7.48 inch (190 mm)
View Details
Pillow Block/Bearing Housing - 19387787 - Radwell International
Specs
Bearing Type Ball
View Details