Timken Company (The) Pillow Block/Bearing Housing QAPL10A115SM

Description
SPHERICAL ROLLER BEARING HOUSED UNIT, 883450188463, 1-15/16IN BORE, SINGLE COLLAR CONCENTRIC, FIXED, 2 BOLT, CAST STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING HOUSED UNIT, 883450188463, 1-15/16IN BORE, SINGLE COLLAR CONCENTRIC, FIXED, 2 BOLT, CAST STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 99955289 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
99955289
Pillow Block/Bearing Housing 99955289
SPHERICAL ROLLER BEARING HOUSED UNIT, 883450188463, 1-15/16IN BORE, SINGLE COLLAR CONCENTRIC, FIXED, 2 BOLT, CAST STEEL. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING HOUSED UNIT, 883450188463, 1-15/16IN BORE, SINGLE COLLAR CONCENTRIC, FIXED, 2 BOLT, CAST STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 99955289
Product Name Pillow Block/Bearing Housing
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

1-9/16 in. ID, 5-1/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20825 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7509030 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 6.26 inch (159 mm)
View Details