Timken Company (The) Pillow Block/Bearing Housing PB-3/4

Description
PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 0.7500 INCH BORE, STEEL MATERIAL, LIGHT DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 0.7500 INCH BORE, STEEL MATERIAL, LIGHT DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19420324 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19420324
Pillow Block/Bearing Housing 19420324
PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 0.7500 INCH BORE, STEEL MATERIAL, LIGHT DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 0.7500 INCH BORE, STEEL MATERIAL, LIGHT DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19420324
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

10 mm Bore, Pillow Block-Mounted with Stainless Steel Pressbearing - A 7Z29MXS010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 37000 rpm
Load Rating 400 lbs (181 kg)
Housing Aluminum
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL326 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.12 inch (130 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508968 - RS Components, Ltd.
Specs
Shaft Diameter 1.25 inch (31.75 mm)
Housing Cast Iron; Cast iron
Length 6.58 inch (167 mm)
View Details
Pillow Block/Bearing Housing - 19418156 - Radwell International
Specs
Bearing Type Cylindrical Roller
View Details