Timken Company (The) Pillow Block/Bearing Housing N06

Description
HOUSED UNIT SLEEVES AND ACCESSORIES, 053893000756. FREE 2 YEAR RADWELL WARRANTY
Description
HOUSED UNIT SLEEVES AND ACCESSORIES, 053893000756. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 99951506 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
99951506
Pillow Block/Bearing Housing 99951506
HOUSED UNIT SLEEVES AND ACCESSORIES, 053893000756. FREE 2 YEAR RADWELL WARRANTY

HOUSED UNIT SLEEVES AND ACCESSORIES, 053893000756. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 99951506
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

2-3/4 in. ID, 7-5/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21444 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.97 inch (75.41 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 2.36 inch (60 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346975 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Stainless Steel; Stainless Steel
Length 8.11 inch (206 mm)
View Details