Timken Company (The) Pillow Block/Bearing Housing MSM80HR

Description
SPLIT CYLINDRICAL ROLLER BEARING, HOUSED UNIT COMPONENT, 013992035356. FREE 2 YEAR RADWELL WARRANTY
Description
SPLIT CYLINDRICAL ROLLER BEARING, HOUSED UNIT COMPONENT, 013992035356. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 77734885 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
77734885
Pillow Block/Bearing Housing 77734885
SPLIT CYLINDRICAL ROLLER BEARING, HOUSED UNIT COMPONENT, 013992035356. FREE 2 YEAR RADWELL WARRANTY

SPLIT CYLINDRICAL ROLLER BEARING, HOUSED UNIT COMPONENT, 013992035356. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 77734885
Product Name Pillow Block/Bearing Housing
Bearing Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508968 - RS Components, Ltd.
Specs
Shaft Diameter 1.25 inch (31.75 mm)
Housing Cast Iron; Cast iron
Length 6.58 inch (167 mm)
View Details
12mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PPZM12F039 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.4724 inch (12 mm)
Load Rating 888 lbs (403 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL312 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
View Details
Pillow Block/Bearing Housing - 19422604 - Radwell International
Specs
Bearing Type Ball
View Details