Timken Company (The) Precision Ball Bearings MMX (Machine Tool Bearings)

Description
Timken® Fafnir® super precision ball bearings are designed to meet demanding machine tool requirements for high speeds, accuracy, rigidity and maximum machine uptime. These bearings are manufactured to ABEC 9/ISO P2 running tolerances, the most precise tolerances recognized by the ball bearing industry. Most have contact angles of 15 or 25 degrees for different combinations of radial and axial loads. Special raceway finishes and ball bearing designs achieve the highest possible operating speeds. Size Range: 10 mm - 300 mm (0.3937 in. - 11.8110 in.) bore Design Attributes High-speed design engineered to ABEC 9/ISO P2 tolerances. Features 15- or 25-degree contact angles for different combinations of radial and axial loads. HX design is available for maximum speed performance. WI design is available for higher capacity at moderate to high speeds. Ceramic rolling elements are available. Micro-coded bore and O.D. surfaces help machine builders achieve optimum fitting of crucial spindle components. Applications High-speed grinding spindles High-speed boring and milling spindles High-speed routing Precision vertical and horizontal milling spindles
Description
Timken® Fafnir® super precision ball bearings are designed to meet demanding machine tool requirements for high speeds, accuracy, rigidity and maximum machine uptime. These bearings are manufactured to ABEC 9/ISO P2 running tolerances, the most precise tolerances recognized by the ball bearing industry. Most have contact angles of 15 or 25 degrees for different combinations of radial and axial loads. Special raceway finishes and ball bearing designs achieve the highest possible operating speeds. Size Range: 10 mm - 300 mm (0.3937 in. - 11.8110 in.) bore Design Attributes High-speed design engineered to ABEC 9/ISO P2 tolerances. Features 15- or 25-degree contact angles for different combinations of radial and axial loads. HX design is available for maximum speed performance. WI design is available for higher capacity at moderate to high speeds. Ceramic rolling elements are available. Micro-coded bore and O.D. surfaces help machine builders achieve optimum fitting of crucial spindle components. Applications High-speed grinding spindles High-speed boring and milling spindles High-speed routing Precision vertical and horizontal milling spindles

Suppliers

Company
Product
Description
Supplier Links
Precision Ball Bearings - MMX (Machine Tool Bearings) - Timken Company (The)
Canton, OH, USA
Precision Ball Bearings
MMX (Machine Tool Bearings)
Precision Ball Bearings MMX (Machine Tool Bearings)
Timken® Fafnir® super precision ball bearings are designed to meet demanding machine tool requirements for high speeds, accuracy, rigidity and maximum machine uptime. These bearings are manufactured to ABEC 9/ISO P2 running tolerances, the most precise tolerances recognized by the ball bearing industry. Most have contact angles of 15 or 25 degrees for different combinations of radial and axial loads. Special raceway finishes and ball bearing designs achieve the highest possible operating speeds. Size Range: 10 mm - 300 mm (0.3937 in. - 11.8110 in.) bore Design Attributes High-speed design engineered to ABEC 9/ISO P2 tolerances. Features 15- or 25-degree contact angles for different combinations of radial and axial loads. HX design is available for maximum speed performance. WI design is available for higher capacity at moderate to high speeds. Ceramic rolling elements are available. Micro-coded bore and O.D. surfaces help machine builders achieve optimum fitting of crucial spindle components. Applications High-speed grinding spindles High-speed boring and milling spindles High-speed routing Precision vertical and horizontal milling spindles

Timken® Fafnir® super precision ball bearings are designed to meet demanding machine tool requirements for high speeds, accuracy, rigidity and maximum machine uptime. These bearings are manufactured to ABEC 9/ISO P2 running tolerances, the most precise tolerances recognized by the ball bearing industry. Most have contact angles of 15 or 25 degrees for different combinations of radial and axial loads. Special raceway finishes and ball bearing designs achieve the highest possible operating speeds.

Size Range: 10 mm - 300 mm (0.3937 in. - 11.8110 in.) bore

Design Attributes

  • High-speed design engineered to ABEC 9/ISO P2 tolerances.
  • Features 15- or 25-degree contact angles for different combinations of radial and axial loads.
  • HX design is available for maximum speed performance.
  • WI design is available for higher capacity at moderate to high speeds.
  • Ceramic rolling elements are available.
  • Micro-coded bore and O.D. surfaces help machine builders achieve optimum fitting of crucial spindle components.

Applications

  • High-speed grinding spindles
  • High-speed boring and milling spindles
  • High-speed routing
  • Precision vertical and horizontal milling spindles
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Ball Bearings
Product Number MMX (Machine Tool Bearings)
Product Name Precision Ball Bearings
Application Spindle / Super Precision
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P8737 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-85 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details