Timken Company (The) Pillow Block/Bearing Housing G85MSA/MSB

Description
FLANGE MOUNT HOUSING,4 BOLT,ROUND,STEEL,ZIN C PLATED,LUBRICATION FITTING. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE MOUNT HOUSING,4 BOLT,ROUND,STEEL,ZIN C PLATED,LUBRICATION FITTING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 77690181 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
77690181
Pillow Block/Bearing Housing 77690181
FLANGE MOUNT HOUSING,4 BOLT,ROUND,STEEL,ZIN C PLATED,LUBRICATION FITTING. FREE 2 YEAR RADWELL WARRANTY

FLANGE MOUNT HOUSING,4 BOLT,ROUND,STEEL,ZINC PLATED,LUBRICATION FITTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 77690181
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

4 mm Bore, Pillow Block-Mounted with Stainless Steel Pressbearing - A 7Z29MXS004 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 48000 rpm
Load Rating 225 lbs (102 kg)
Housing Aluminum
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL317 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.35 inch (85 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509043 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 7.99 inch (203 mm)
View Details