Timken Company (The) Pillow Block/Bearing Housing KCJT1 PS

Description
FLANGE- MOUNT BEARING PILLOW BLOCK, TWO-BOLT FLANGE, 1 INCH BORE, POLYMER HOUSING, SET SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE- MOUNT BEARING PILLOW BLOCK, TWO-BOLT FLANGE, 1 INCH BORE, POLYMER HOUSING, SET SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 77684632 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
77684632
Pillow Block/Bearing Housing 77684632
FLANGE- MOUNT BEARING PILLOW BLOCK, TWO-BOLT FLANGE, 1 INCH BORE, POLYMER HOUSING, SET SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY

FLANGE- MOUNT BEARING PILLOW BLOCK, TWO-BOLT FLANGE, 1 INCH BORE, POLYMER HOUSING, SET SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 77684632
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Smart Ball Bushing Pillow Block SSUPBO20 - TSSUPBO-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 2350 lbs (1066 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL322 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.33 inch (110 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block/Bearing Housing - 19483349 - Radwell International
Specs
Bearing Type Ball
View Details