Timken Company (The) Precision Ball Bearings HX (Machine Tool Bearings)

Description
Timken has developed superior, ISO series-10 machine tool spindle bearings to promote increased metalworking throughput. Our HX bearing design delivers higher spindle speeds and increased dynamic radial stiffness. This allows spindle heads to remove more material in less time while maintaining superior finished product tolerances. These machining efficiencies are provided through a combination of unique ball complements and precision engineered raceway geometries. The HX series enhances spindle bearing investments by increasing machine center productivity and extending bearing servicing intervals for maximum machine uptime. The design geometry minimizes lubricant shear effects at these higher speeds, resulting in lower operating temperatures compared with other “small ball” sealed bearings. The HX series delivers excellent running accuracy and are manufactured to precise ABEC9 (ISO P2) levels for runout tolerances. Bearing bore and outside diameter is micron-coded for more predictable spindle performance by optimizing shaft and housing fits. Size Range: 10 mm – 200 mm bore (0.3937 in. – 7.8740 in.) Design Attributes Ultra-high-speed design Manufactured to ABEC 9/ISO P2 ultra-precision levels with tighter running tolerances reduce runout and deliver maximum accuracy for precise tool positioning and repeatability. Minimized heat generation Increased stability and dynamic stiffness 15- or 25-degree contact angles with others available on request Ceramic rolling elements available High-speed HXVV sealed design available Micro-coded bore and outside diameter surfaces Applications High-speed machining and grinding spindles High-speed mills Precision instruments, pumps and compressors Biotechnology equipment Aircraft generators
Description
Timken has developed superior, ISO series-10 machine tool spindle bearings to promote increased metalworking throughput. Our HX bearing design delivers higher spindle speeds and increased dynamic radial stiffness. This allows spindle heads to remove more material in less time while maintaining superior finished product tolerances. These machining efficiencies are provided through a combination of unique ball complements and precision engineered raceway geometries. The HX series enhances spindle bearing investments by increasing machine center productivity and extending bearing servicing intervals for maximum machine uptime. The design geometry minimizes lubricant shear effects at these higher speeds, resulting in lower operating temperatures compared with other “small ball” sealed bearings. The HX series delivers excellent running accuracy and are manufactured to precise ABEC9 (ISO P2) levels for runout tolerances. Bearing bore and outside diameter is micron-coded for more predictable spindle performance by optimizing shaft and housing fits. Size Range: 10 mm – 200 mm bore (0.3937 in. – 7.8740 in.) Design Attributes Ultra-high-speed design Manufactured to ABEC 9/ISO P2 ultra-precision levels with tighter running tolerances reduce runout and deliver maximum accuracy for precise tool positioning and repeatability. Minimized heat generation Increased stability and dynamic stiffness 15- or 25-degree contact angles with others available on request Ceramic rolling elements available High-speed HXVV sealed design available Micro-coded bore and outside diameter surfaces Applications High-speed machining and grinding spindles High-speed mills Precision instruments, pumps and compressors Biotechnology equipment Aircraft generators

Suppliers

Company
Product
Description
Supplier Links
Precision Ball Bearings - HX (Machine Tool Bearings) - Timken Company (The)
Canton, OH, USA
Precision Ball Bearings
HX (Machine Tool Bearings)
Precision Ball Bearings HX (Machine Tool Bearings)
Timken has developed superior, ISO series-10 machine tool spindle bearings to promote increased metalworking throughput. Our HX bearing design delivers higher spindle speeds and increased dynamic radial stiffness. This allows spindle heads to remove more material in less time while maintaining superior finished product tolerances. These machining efficiencies are provided through a combination of unique ball complements and precision engineered raceway geometries. The HX series enhances spindle bearing investments by increasing machine center productivity and extending bearing servicing intervals for maximum machine uptime. The design geometry minimizes lubricant shear effects at these higher speeds, resulting in lower operating temperatures compared with other “small ball” sealed bearings. The HX series delivers excellent running accuracy and are manufactured to precise ABEC9 (ISO P2) levels for runout tolerances. Bearing bore and outside diameter is micron-coded for more predictable spindle performance by optimizing shaft and housing fits. Size Range: 10 mm – 200 mm bore (0.3937 in. – 7.8740 in.) Design Attributes Ultra-high-speed design Manufactured to ABEC 9/ISO P2 ultra-precision levels with tighter running tolerances reduce runout and deliver maximum accuracy for precise tool positioning and repeatability. Minimized heat generation Increased stability and dynamic stiffness 15- or 25-degree contact angles with others available on request Ceramic rolling elements available High-speed HXVV sealed design available Micro-coded bore and outside diameter surfaces Applications High-speed machining and grinding spindles High-speed mills Precision instruments, pumps and compressors Biotechnology equipment Aircraft generators

Timken has developed superior, ISO series-10 machine tool spindle bearings to promote increased metalworking throughput. Our HX bearing design delivers higher spindle speeds and increased dynamic radial stiffness. This allows spindle heads to remove more material in less time while maintaining superior finished product tolerances. These machining efficiencies are provided through a combination of unique ball complements and precision engineered raceway geometries.

The HX series enhances spindle bearing investments by increasing machine center productivity and extending bearing servicing intervals for maximum machine uptime. The design geometry minimizes lubricant shear effects at these higher speeds, resulting in lower operating temperatures compared with other “small ball” sealed bearings.

The HX series delivers excellent running accuracy and are manufactured to precise ABEC9 (ISO P2) levels for runout tolerances. Bearing bore and outside diameter is micron-coded for more predictable spindle performance by optimizing shaft and housing fits.

Size Range: 10 mm – 200 mm bore (0.3937 in. – 7.8740 in.)

Design Attributes

  • Ultra-high-speed design
  • Manufactured to ABEC 9/ISO P2 ultra-precision levels with tighter running tolerances reduce runout and deliver maximum accuracy for precise tool positioning and repeatability.
  • Minimized heat generation
  • Increased stability and dynamic stiffness
  • 15- or 25-degree contact angles with others available on request
  • Ceramic rolling elements available
  • High-speed HXVV sealed design available
  • Micro-coded bore and outside diameter surfaces

Applications

  • High-speed machining and grinding spindles
  • High-speed mills
  • Precision instruments, pumps and compressors
  • Biotechnology equipment
  • Aircraft generators
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Ball Bearings
Product Number HX (Machine Tool Bearings)
Product Name Precision Ball Bearings
Application Spindle / Super Precision
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details