Timken Company (The) Pillow Block/Bearing Housing HE 3134 X 6.000

Description
HOUSED UNIT SLEEVES AND ACCESSORIES, 6INCH BORE, 122MM OVERALL LENGTH, 1:12 TAPER. FREE 2 YEAR RADWELL WARRANTY
Description
HOUSED UNIT SLEEVES AND ACCESSORIES, 6INCH BORE, 122MM OVERALL LENGTH, 1:12 TAPER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 77675566 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
77675566
Pillow Block/Bearing Housing 77675566
HOUSED UNIT SLEEVES AND ACCESSORIES, 6INCH BORE, 122MM OVERALL LENGTH, 1:12 TAPER. FREE 2 YEAR RADWELL WARRANTY

HOUSED UNIT SLEEVES AND ACCESSORIES, 6INCH BORE, 122MM OVERALL LENGTH, 1:12 TAPER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 77675566
Product Name Pillow Block/Bearing Housing
Bearing Type Tapered Roller
Unlock Full Specs
to access all available technical data

Similar Products

2-1/8 in. ID, 6-3/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21134 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.31 inch (58.74 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.4724 inch (12 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7509040 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Pillow Block/Bearing Housing - 99949276 - Radwell International
Specs
Bearing Type Ball
View Details