Timken Company (The) Pillow Block/Bearing Housing LA01-15/16

Description
PILLOW BLOCK BEARING, 1-15/16 INCH BORE, 2 BOLT BASE . FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING, 1-15/16 INCH BORE, 2 BOLT BASE . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19370237 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19370237
Pillow Block/Bearing Housing 19370237
PILLOW BLOCK BEARING, 1-15/16 INCH BORE, 2 BOLT BASE . FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING, 1-15/16 INCH BORE, 2 BOLT BASE . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19370237
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

5/8 in. ID, 3-29/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20210S - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.22 inch (30.96 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.77 inch (45 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509037 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 5.12 inch (130 mm)
View Details
Pillow Block/Bearing Housing - 60525921 - Radwell International
Specs
Bearing Type Ball
View Details