Timken Company (The) Precision Ball Bearings Ball Screw Support Bearings

Description
Our broad line of Timken® Fafnir® ball screw support bearings includes single- and double-row designs with a variety of mounting configurations. We offer flanged and non-flanged series for both standard and rotating nut mountings. Housed cartridge and pillow block units facilitate bolting to machine tool surfaces. Design Attributes Materials include clean steel for longer service life. Incorporates tighter preload tolerances for chatter-free cutting and tighter width tolerances for easy fit without regrinding end caps. Innovative cage design permits additional balls for higher load capacity. Features ABEC 9/ISO P2 axial running tolerances to deliver maximum accuracy for precise tool positioning and repeatability. Double-row series has integral, low-torque contact seals to exclude contaminants for reliable operation and extended service life. Available in flanged (MMF) and nonflanged (MMN) series, simplifying installation for both standard and rotating nut mountings. Applications Motion control for grinding, milling and machining centers
Description
Our broad line of Timken® Fafnir® ball screw support bearings includes single- and double-row designs with a variety of mounting configurations. We offer flanged and non-flanged series for both standard and rotating nut mountings. Housed cartridge and pillow block units facilitate bolting to machine tool surfaces. Design Attributes Materials include clean steel for longer service life. Incorporates tighter preload tolerances for chatter-free cutting and tighter width tolerances for easy fit without regrinding end caps. Innovative cage design permits additional balls for higher load capacity. Features ABEC 9/ISO P2 axial running tolerances to deliver maximum accuracy for precise tool positioning and repeatability. Double-row series has integral, low-torque contact seals to exclude contaminants for reliable operation and extended service life. Available in flanged (MMF) and nonflanged (MMN) series, simplifying installation for both standard and rotating nut mountings. Applications Motion control for grinding, milling and machining centers

Suppliers

Company
Product
Description
Supplier Links
Precision Ball Bearings - Ball Screw Support Bearings - Timken Company (The)
Canton, OH, USA
Precision Ball Bearings
Ball Screw Support Bearings
Precision Ball Bearings Ball Screw Support Bearings
Our broad line of Timken® Fafnir® ball screw support bearings includes single- and double-row designs with a variety of mounting configurations. We offer flanged and non-flanged series for both standard and rotating nut mountings. Housed cartridge and pillow block units facilitate bolting to machine tool surfaces. Design Attributes Materials include clean steel for longer service life. Incorporates tighter preload tolerances for chatter-free cutting and tighter width tolerances for easy fit without regrinding end caps. Innovative cage design permits additional balls for higher load capacity. Features ABEC 9/ISO P2 axial running tolerances to deliver maximum accuracy for precise tool positioning and repeatability. Double-row series has integral, low-torque contact seals to exclude contaminants for reliable operation and extended service life. Available in flanged (MMF) and nonflanged (MMN) series, simplifying installation for both standard and rotating nut mountings. Applications Motion control for grinding, milling and machining centers

Our broad line of Timken® Fafnir® ball screw support bearings includes single- and double-row designs with a variety of mounting configurations. We offer flanged and non-flanged series for both standard and rotating nut mountings. Housed cartridge and pillow block units facilitate bolting to machine tool surfaces.

Design Attributes

  • Materials include clean steel for longer service life.
  • Incorporates tighter preload tolerances for chatter-free cutting and tighter width tolerances for easy fit without regrinding end caps.
  • Innovative cage design permits additional balls for higher load capacity.
  • Features ABEC 9/ISO P2 axial running tolerances to deliver maximum accuracy for precise tool positioning and repeatability.
  • Double-row series has integral, low-torque contact seals to exclude contaminants for reliable operation and extended service life.
  • Available in flanged (MMF) and nonflanged (MMN) series, simplifying installation for both standard and rotating nut mountings.

Applications

  • Motion control for grinding, milling and machining centers
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Ball Bearings
Product Number Ball Screw Support Bearings
Product Name Precision Ball Bearings
Application Ball Screw Support; Spindle / Super Precision
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
Ball Bearings - 2058761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS3112 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details