Timken Company (The) Ball Bearings for Aerospace Applications

Description
Timken's ball bearings for aerospace applications are specifically designed to withstand radial, thrust, moment, reversible thrust or combination loads. Our offering includes two Conrad configurations (types HK and HD) and two angular contact configurations (types HA and HT). Bearings may be supplied as single units or in preloaded sets. Size range: 10mm to 600 mm OD Design Attributes HK series is designed to handle heavy loads and has high-strength Conrad separator options that can manage severe loads and speeds. HD series features an innovative fractured outer ring design that allows for maximum ball complement in a radial deep-groove bearing. This provides significant improvements in dynamic load capacity and predicted service life. HA series has a non-separable design with counter-bored outer rings and one-piece, high strength separators. Ideal for preloaded and/or thrust-type applications. Options include deep-groove outer and relieved inner races for ultra-high-speed applications. HT series is a high-performance line featuring full deep-groove outer rings, one-piece, high strength separators and two extra-deep-groove inner ring halves. Ideal for use on high-speed shafts with reversing thrust loads. Applications Turbine engines and transmissions for aerospace applications
Description
Timken's ball bearings for aerospace applications are specifically designed to withstand radial, thrust, moment, reversible thrust or combination loads. Our offering includes two Conrad configurations (types HK and HD) and two angular contact configurations (types HA and HT). Bearings may be supplied as single units or in preloaded sets. Size range: 10mm to 600 mm OD Design Attributes HK series is designed to handle heavy loads and has high-strength Conrad separator options that can manage severe loads and speeds. HD series features an innovative fractured outer ring design that allows for maximum ball complement in a radial deep-groove bearing. This provides significant improvements in dynamic load capacity and predicted service life. HA series has a non-separable design with counter-bored outer rings and one-piece, high strength separators. Ideal for preloaded and/or thrust-type applications. Options include deep-groove outer and relieved inner races for ultra-high-speed applications. HT series is a high-performance line featuring full deep-groove outer rings, one-piece, high strength separators and two extra-deep-groove inner ring halves. Ideal for use on high-speed shafts with reversing thrust loads. Applications Turbine engines and transmissions for aerospace applications

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings for Aerospace Applications -  - Timken Company (The)
Canton, OH, USA
Ball Bearings for Aerospace Applications
Ball Bearings for Aerospace Applications
Timken's ball bearings for aerospace applications are specifically designed to withstand radial, thrust, moment, reversible thrust or combination loads. Our offering includes two Conrad configurations (types HK and HD) and two angular contact configurations (types HA and HT). Bearings may be supplied as single units or in preloaded sets. Size range: 10mm to 600 mm OD Design Attributes HK series is designed to handle heavy loads and has high-strength Conrad separator options that can manage severe loads and speeds. HD series features an innovative fractured outer ring design that allows for maximum ball complement in a radial deep-groove bearing. This provides significant improvements in dynamic load capacity and predicted service life. HA series has a non-separable design with counter-bored outer rings and one-piece, high strength separators. Ideal for preloaded and/or thrust-type applications. Options include deep-groove outer and relieved inner races for ultra-high-speed applications. HT series is a high-performance line featuring full deep-groove outer rings, one-piece, high strength separators and two extra-deep-groove inner ring halves. Ideal for use on high-speed shafts with reversing thrust loads. Applications Turbine engines and transmissions for aerospace applications

Timken's ball bearings for aerospace applications are specifically designed to withstand radial, thrust, moment, reversible thrust or combination loads. Our offering includes two Conrad configurations (types HK and HD) and two angular contact configurations (types HA and HT). Bearings may be supplied as single units or in preloaded sets.

Size range: 10mm to 600 mm OD

Design Attributes

  • HK series is designed to handle heavy loads and has high-strength Conrad separator options that can manage severe loads and speeds.
  • HD series features an innovative fractured outer ring design that allows for maximum ball complement in a radial deep-groove bearing. This provides significant improvements in dynamic load capacity and predicted service life.
  • HA series has a non-separable design with counter-bored outer rings and one-piece, high strength separators. Ideal for preloaded and/or thrust-type applications. Options include deep-groove outer and relieved inner races for ultra-high-speed applications.
  • HT series is a high-performance line featuring full deep-groove outer rings, one-piece, high strength separators and two extra-deep-groove inner ring halves. Ideal for use on high-speed shafts with reversing thrust loads.

Applications

  • Turbine engines and transmissions for aerospace applications
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Ball Bearings
Product Name Ball Bearings for Aerospace Applications
Primary Bearing Category Radial Ball Bearing; Angular Contact Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P8737M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-30 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details