Timken Company (The) Bearing 5206K

Description
BALL BEARING, DOUBLE ROW, ANGULAR CONTACT, STEEL MATERIAL, 30 MM BORE, 62 MM OUTSIDE DIAMETER, 23.83 MM RING WIDTH, OPEN, 20 DEGREE CONTACT ANGLE, C0 INTERNAL CLEARANCE, 6250 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, DOUBLE ROW, ANGULAR CONTACT, STEEL MATERIAL, 30 MM BORE, 62 MM OUTSIDE DIAMETER, 23.83 MM RING WIDTH, OPEN, 20 DEGREE CONTACT ANGLE, C0 INTERNAL CLEARANCE, 6250 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 168253756 - Radwell International
Willingboro, NJ, United States
Bearing
168253756
Bearing 168253756
BALL BEARING, DOUBLE ROW, ANGULAR CONTACT, STEEL MATERIAL, 30 MM BORE, 62 MM OUTSIDE DIAMETER, 23.83 MM RING WIDTH, OPEN, 20 DEGREE CONTACT ANGLE, C0 INTERNAL CLEARANCE, 6250 RPM. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, DOUBLE ROW, ANGULAR CONTACT, STEEL MATERIAL, 30 MM BORE, 62 MM OUTSIDE DIAMETER, 23.83 MM RING WIDTH, OPEN, 20 DEGREE CONTACT ANGLE, C0 INTERNAL CLEARANCE, 6250 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 168253756
Product Name Bearing
Primary Bearing Category Angular Contact Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
6mm Bore, 19mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPSS1906 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details