Timken Company (The) Pillow Block/Bearing Housing 16

Description
FAFNIR BEARING Machine Parts RSAO 1 3/16
Description
FAFNIR BEARING Machine Parts RSAO 1 3/16

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing -  - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
Pillow Block/Bearing Housing
FAFNIR BEARING Machine Parts RSAO 1 3/16

FAFNIR BEARING Machine Parts RSAO 1 3/16

Supplier's Site
Pillow Block/Bearing Housing -  - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
Pillow Block/Bearing Housing
TIMKEN Machine Parts RCJT1 3/16

TIMKEN Machine Parts RCJT1 3/16

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
0.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 300 lbs (136 kg)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 2.36 inch (60 mm)
View Details
Pillow Block/Bearing Housing - 19422604 - Radwell International
Specs
Bearing Type Ball
View Details