Time Mark Corporation Liquid Level Controller Model 4082

Description
The Model 4082 Liquid Level Controller monitors, displays and controls water level up to 34.6 feet in a tank or reservoir. The Model 4082 operates from the 4-20mA input signal provided by either the Time Mark Model 450 or Model 456-15 Pressure Transducer. This 4-20mA signal represents the water level to be controlled, where 4mA equals zero feet, and the 20mA equals 34.6 feet. A liquid crystal display (LCD) is provided to show the water level during normal operations, and the set-point values during calibration. There are eight user-adjustable trip set-points. As the water level rises above each trip point setting, the front panel LED for that level illuminates, and the corresponding output relay energizes. Two 4-20mA outputs, which track the 4-20mA input, are also provided. These signal outputs can be rescaled to different ranges of level by the user. A test control, that simulates an input signal, is available on the front panel. The test control is useful for checking the trip set-points, and overall system operation.
Datasheet
Description
The Model 4082 Liquid Level Controller monitors, displays and controls water level up to 34.6 feet in a tank or reservoir. The Model 4082 operates from the 4-20mA input signal provided by either the Time Mark Model 450 or Model 456-15 Pressure Transducer. This 4-20mA signal represents the water level to be controlled, where 4mA equals zero feet, and the 20mA equals 34.6 feet. A liquid crystal display (LCD) is provided to show the water level during normal operations, and the set-point values during calibration. There are eight user-adjustable trip set-points. As the water level rises above each trip point setting, the front panel LED for that level illuminates, and the corresponding output relay energizes. Two 4-20mA outputs, which track the 4-20mA input, are also provided. These signal outputs can be rescaled to different ranges of level by the user. A test control, that simulates an input signal, is available on the front panel. The test control is useful for checking the trip set-points, and overall system operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Controller - Model 4082 - Time Mark Corporation
Tulsa, OK, USA
Liquid Level Controller
Model 4082
Liquid Level Controller Model 4082
The Model 4082 Liquid Level Controller monitors, displays and controls water level up to 34.6 feet in a tank or reservoir. The Model 4082 operates from the 4-20mA input signal provided by either the Time Mark Model 450 or Model 456-15 Pressure Transducer. This 4-20mA signal represents the water level to be controlled, where 4mA equals zero feet, and the 20mA equals 34.6 feet. A liquid crystal display (LCD) is provided to show the water level during normal operations, and the set-point values during calibration. There are eight user-adjustable trip set-points. As the water level rises above each trip point setting, the front panel LED for that level illuminates, and the corresponding output relay energizes. Two 4-20mA outputs, which track the 4-20mA input, are also provided. These signal outputs can be rescaled to different ranges of level by the user. A test control, that simulates an input signal, is available on the front panel. The test control is useful for checking the trip set-points, and overall system operation.

The Model 4082 Liquid Level Controller monitors, displays and controls water level up to 34.6 feet in a tank or reservoir. The Model 4082 operates from the 4-20mA input signal provided by either the Time Mark Model 450 or Model 456-15 Pressure Transducer. This 4-20mA signal represents the water level to be controlled, where 4mA equals zero feet, and the 20mA equals 34.6 feet. A liquid crystal display (LCD) is provided to show the water level during normal operations, and the set-point values during calibration. There are eight user-adjustable trip set-points. As the water level rises above each trip point setting, the front panel LED for that level illuminates, and the corresponding output relay energizes. Two 4-20mA outputs, which track the 4-20mA input, are also provided. These signal outputs can be rescaled to different ranges of level by the user. A test control, that simulates an input signal, is available on the front panel. The test control is useful for checking the trip set-points, and overall system operation.

Supplier's Site Datasheet

Technical Specifications

  Time Mark Corporation
Product Category Level Controllers
Product Number Model 4082
Product Name Liquid Level Controller
Control Limit
Interface Switches
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Level Controller - 2882-LS - Arjay Engineering
Specs
Form Factor Chassis
Interface Computer Programmable
Communication / Port Type Modbus RS-485
View Details
Level Controllers - 8842464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Compliance RoHS; Other; Ce, rohs
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Interface Network
Inputs 8 inputs
Type Current Loop (Transmitter) Excitation
View Details
Pump Down Control - Model 663 - Time Mark Corporation
Time Mark Corporation
Specs
Control Limit
Features Rate Indication/ Control
Media Liquid
View Details