Time Mark Corporation Transient/Surge Absorber Model 3PY-480

Description
Transient/Surge Absorbers (TSAs) provide system designers with a cost effective method of protecting sensitive electrical and electronic equipment from damage caused by switching transients, coil and motor backlash, and near miss lightning strikes. There are 3 models available: single-phase (1P), 3-phase delta 3-wire (3PD), or 3-phase wye 4-wire (3PY). Each model is available to cover nominal AC voltages of 120, 208, 240 and 480. TSAs are designed using a ceramic and metal oxide technique which causes the resistance of the device to decrease abruptly if the rated voltage is exceeded. Voltage ranges are achieved by varying the types of oxide used in each model. Resistance changes are very fast, requiring less than 50 nanoseconds after the threshold voltage is exceeded. All models can repeatedly absorb in excess of 24,000 watt spikes without damage.
Description
Transient/Surge Absorbers (TSAs) provide system designers with a cost effective method of protecting sensitive electrical and electronic equipment from damage caused by switching transients, coil and motor backlash, and near miss lightning strikes. There are 3 models available: single-phase (1P), 3-phase delta 3-wire (3PD), or 3-phase wye 4-wire (3PY). Each model is available to cover nominal AC voltages of 120, 208, 240 and 480. TSAs are designed using a ceramic and metal oxide technique which causes the resistance of the device to decrease abruptly if the rated voltage is exceeded. Voltage ranges are achieved by varying the types of oxide used in each model. Resistance changes are very fast, requiring less than 50 nanoseconds after the threshold voltage is exceeded. All models can repeatedly absorb in excess of 24,000 watt spikes without damage.

Suppliers

Company
Product
Description
Supplier Links
Transient/Surge Absorber - Model 3PY-480 - Time Mark Corporation
Tulsa, OK, USA
Transient/Surge Absorber
Model 3PY-480
Transient/Surge Absorber Model 3PY-480
Transient/Surge Absorbers (TSAs) provide system designers with a cost effective method of protecting sensitive electrical and electronic equipment from damage caused by switching transients, coil and motor backlash, and near miss lightning strikes. There are 3 models available: single-phase (1P), 3-phase delta 3-wire (3PD), or 3-phase wye 4-wire (3PY). Each model is available to cover nominal AC voltages of 120, 208, 240 and 480. TSAs are designed using a ceramic and metal oxide technique which causes the resistance of the device to decrease abruptly if the rated voltage is exceeded. Voltage ranges are achieved by varying the types of oxide used in each model. Resistance changes are very fast, requiring less than 50 nanoseconds after the threshold voltage is exceeded. All models can repeatedly absorb in excess of 24,000 watt spikes without damage.

Transient/Surge Absorbers (TSAs) provide system designers with a cost effective method of protecting sensitive electrical and electronic equipment from damage caused by switching transients, coil and motor backlash, and near miss lightning strikes. There are 3 models available: single-phase (1P), 3-phase delta 3-wire (3PD), or 3-phase wye 4-wire (3PY). Each model is available to cover nominal AC voltages of 120, 208, 240 and 480. TSAs are designed using a ceramic and metal oxide technique which causes the resistance of the device to decrease abruptly if the rated voltage is exceeded. Voltage ranges are achieved by varying the types of oxide used in each model. Resistance changes are very fast, requiring less than 50 nanoseconds after the threshold voltage is exceeded. All models can repeatedly absorb in excess of 24,000 watt spikes without damage.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Surge Protective Devices (SPDs)
Product Number Model 3PY-480
Product Name Transient/Surge Absorber
TVSS Signal Protection Three Phase
Mounting Plug-in
Connection Standard 8-Pin Socket
Unlock Full Specs
to access all available technical data