Time Mark Corporation Voltage Sensor Model 2602

Description
The Model 2602 Voltage Sensor is a rapid response device for sensing a low voltage condition on 120 VAC, 60 Hz, single phase power systems. Operating power is drawn from the same line being monitored. Upon sensing a voltage below 80 VAC, the internal relay, which is energized under normal operating conditions, will drop out. The solid-state sensor will respond in one-half of an AC cycle (8.33 ms. ), plus the flight time of the relay (20 ms. max. ). When the voltage rises above 84 VAC, an internal 10-second timer begins. When the time delay elapses the relay will automatically re-energize.
Description
The Model 2602 Voltage Sensor is a rapid response device for sensing a low voltage condition on 120 VAC, 60 Hz, single phase power systems. Operating power is drawn from the same line being monitored. Upon sensing a voltage below 80 VAC, the internal relay, which is energized under normal operating conditions, will drop out. The solid-state sensor will respond in one-half of an AC cycle (8.33 ms. ), plus the flight time of the relay (20 ms. max. ). When the voltage rises above 84 VAC, an internal 10-second timer begins. When the time delay elapses the relay will automatically re-energize.

Suppliers

Company
Product
Description
Supplier Links
Voltage Sensor - Model 2602 - Time Mark Corporation
Tulsa, OK, USA
Voltage Sensor
Model 2602
Voltage Sensor Model 2602
The Model 2602 Voltage Sensor is a rapid response device for sensing a low voltage condition on 120 VAC, 60 Hz, single phase power systems. Operating power is drawn from the same line being monitored. Upon sensing a voltage below 80 VAC, the internal relay, which is energized under normal operating conditions, will drop out. The solid-state sensor will respond in one-half of an AC cycle (8.33 ms. ), plus the flight time of the relay (20 ms. max. ). When the voltage rises above 84 VAC, an internal 10-second timer begins. When the time delay elapses the relay will automatically re-energize.

The Model 2602 Voltage Sensor is a rapid response device for sensing a low voltage condition on 120 VAC, 60 Hz, single phase power systems. Operating power is drawn from the same line being monitored. Upon sensing a voltage below 80 VAC, the internal relay, which is energized under normal operating conditions, will drop out. The solid-state sensor will respond in one-half of an AC cycle (8.33 ms. ), plus the flight time of the relay (20 ms. max. ). When the voltage rises above 84 VAC, an internal 10-second timer begins. When the time delay elapses the relay will automatically re-energize.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Electrical Voltage Sensors
Product Number Model 2602
Product Name Voltage Sensor
Electrical Output "Output" is a switch or alarm signal
Features Visual Indicators or Display
Voltage 80 to 120 volts
Voltage Type ACVoltage
Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Features Visual Indicators or Display
Voltage 1000 volts
Voltage Type DCVoltage
View Details
Voltage Transducer 2200 VDC - P42000D3-S043 - Knick Interface LLC
Specs
Voltage 2200 volts
Voltage Type DCVoltage
Power Requirements DC Powered; AC Powered
View Details
Voltage Indicators - ES6251-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Under-Voltage Monitor - Model 2601-28VDC - Time Mark Corporation
Specs
Electrical Output "Output" is a switch or alarm signal
Features Visual Indicators or Display
Voltage 22 to 28 volts
View Details