Time Mark Corporation True RMS Voltage Monitor Model 26

Description
Model 26 True RMS Voltage Monitor has a display that shows the voltage with an accuracy of +/- 0.5%. The display is updated every second and re-initialized every 30 seconds. Model 26 has a rotary encoder with switch on the unit. By pressing the encoder switch for more than 5 seconds, the unit will enter the setup mode. This unit has a user selectable relay option for High-Low or DPDT. It can also be user-selected to energize on fault or de-energize on fault. The user can select automatic or manual restart on the Model 26. Model 26 True RMS Voltage Monitor can be either calibrated using a True RMS Voltmeter or can be restored to factory defaults in the field.
Description
Model 26 True RMS Voltage Monitor has a display that shows the voltage with an accuracy of +/- 0.5%. The display is updated every second and re-initialized every 30 seconds. Model 26 has a rotary encoder with switch on the unit. By pressing the encoder switch for more than 5 seconds, the unit will enter the setup mode. This unit has a user selectable relay option for High-Low or DPDT. It can also be user-selected to energize on fault or de-energize on fault. The user can select automatic or manual restart on the Model 26. Model 26 True RMS Voltage Monitor can be either calibrated using a True RMS Voltmeter or can be restored to factory defaults in the field.

Suppliers

Company
Product
Description
Supplier Links
True RMS Voltage Monitor - Model 26 - Time Mark Corporation
Tulsa, OK, USA
True RMS Voltage Monitor
Model 26
True RMS Voltage Monitor Model 26
Model 26 True RMS Voltage Monitor has a display that shows the voltage with an accuracy of +/- 0.5%. The display is updated every second and re-initialized every 30 seconds. Model 26 has a rotary encoder with switch on the unit. By pressing the encoder switch for more than 5 seconds, the unit will enter the setup mode. This unit has a user selectable relay option for High-Low or DPDT. It can also be user-selected to energize on fault or de-energize on fault. The user can select automatic or manual restart on the Model 26. Model 26 True RMS Voltage Monitor can be either calibrated using a True RMS Voltmeter or can be restored to factory defaults in the field.

Model 26 True RMS Voltage Monitor has a display that shows the voltage with an accuracy of +/- 0.5%. The display is updated every second and re-initialized every 30 seconds. Model 26 has a rotary encoder with switch on the unit. By pressing the encoder switch for more than 5 seconds, the unit will enter the setup mode. This unit has a user selectable relay option for High-Low or DPDT. It can also be user-selected to energize on fault or de-energize on fault. The user can select automatic or manual restart on the Model 26. Model 26 True RMS Voltage Monitor can be either calibrated using a True RMS Voltmeter or can be restored to factory defaults in the field.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Electrical Voltage Sensors
Product Number Model 26
Product Name True RMS Voltage Monitor
Electrical Output "Output" is a switch or alarm signal
Features Visual Indicators or Display
Voltage 80 to 550 volts
Voltage Type ACVoltage
Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Electrical Output Outputs an analog current signal
Voltage 1000 volts
Voltage Type DCVoltage
View Details
Voltage Transducer 3600 VDC - P42100D3-0003 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Voltage 3600 volts
Voltage Type DCVoltage
View Details
Voltage Indicators - ES6251-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Pick Up/Drop Out Voltage Monitor - Model 2621-12VDC - Time Mark Corporation
Specs
Electrical Output "Output" is a switch or alarm signal
Features Visual Indicators or Display
Voltage 10 to 15 volts
View Details