TiMOTION Technology Heavy-Duty Lifting Columns for Height Adjustable Workstations TL17 Series

Description
TiMOTION’s TL17 series electric lifting columns are designed specifically for medical applications. Constructed with an extruded aluminum rectangular appearance, our TL17 lift column provides a high degree of stability. This column makes engineering and design processes easier and the system safer by replacing older style lifting mechanisms that have many moving parts and pinch points. The 3 stage, telescopic design provides a greatly reduced retracted height and an increased stroke length. General Features Maximum load: 2,000N in push Maximum dynamic bending moment: 250Nm Maximum Static bending moment: 500Nm Maximum speed at full load 22mm/s (with 1,000N in a push condition) Minimum installation dimension: ≥ stroke/2+150mm Dimension of cross section: 169.4x121.4 mm Stroke: 250~1200mm Color: silver, black Certificate: IEC60601-1, ES60601-1, IEC60601-1-2 Operational temperature range: +5°C~+45°C IP rating: up to IPX6 Option: Hall sensor(s)
Description
TiMOTION’s TL17 series electric lifting columns are designed specifically for medical applications. Constructed with an extruded aluminum rectangular appearance, our TL17 lift column provides a high degree of stability. This column makes engineering and design processes easier and the system safer by replacing older style lifting mechanisms that have many moving parts and pinch points. The 3 stage, telescopic design provides a greatly reduced retracted height and an increased stroke length. General Features Maximum load: 2,000N in push Maximum dynamic bending moment: 250Nm Maximum Static bending moment: 500Nm Maximum speed at full load 22mm/s (with 1,000N in a push condition) Minimum installation dimension: ≥ stroke/2+150mm Dimension of cross section: 169.4x121.4 mm Stroke: 250~1200mm Color: silver, black Certificate: IEC60601-1, ES60601-1, IEC60601-1-2 Operational temperature range: +5°C~+45°C IP rating: up to IPX6 Option: Hall sensor(s)
Datasheet
Datasheet Summary
Powered by GS/AI

TiMOTION's TL17 Series electric lifting columns are engineered for medical applications, featuring a robust extruded aluminum construction that enhances stability. The columns support a maximum load of 2,000N in push conditions and have a maximum dynamic bending moment of 250Nm, with a static bending moment of 500Nm. They offer a stroke length ranging from 250mm to 1200mm and a maximum speed of 22mm/s when loaded with 1,000N. The minimum installation dimension required is at least half the stroke length plus 150mm. The cross-sectional dimensions are 169.4mm by 121.4mm, and the columns are available in silver and black colors. They are certified to IEC60601-1 standards and can operate within a temperature range of +5°C to +45°C, with an IP rating of up to IPX6. Optional features include Hall sensors for enhanced functionality.

Datasheet Summary
Powered by GS/AI

TiMOTION's TL17 Series electric lifting columns are engineered for medical applications, featuring a robust extruded aluminum construction that enhances stability. The columns support a maximum load of 2,000N in push conditions and have a maximum dynamic bending moment of 250Nm, with a static bending moment of 500Nm. They offer a stroke length ranging from 250mm to 1200mm and a maximum speed of 22mm/s when loaded with 1,000N. The minimum installation dimension required is at least half the stroke length plus 150mm. The cross-sectional dimensions are 169.4mm by 121.4mm, and the columns are available in silver and black colors. They are certified to IEC60601-1 standards and can operate within a temperature range of +5°C to +45°C, with an IP rating of up to IPX6. Optional features include Hall sensors for enhanced functionality.

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Lifting Columns for Height Adjustable Workstations - TL17 Series - TiMOTION Technology
New Taipei City, Taiwan
Heavy-Duty Lifting Columns for Height Adjustable Workstations
TL17 Series
Heavy-Duty Lifting Columns for Height Adjustable Workstations TL17 Series
TiMOTION’s TL17 series electric lifting columns are designed specifically for medical applications. Constructed with an extruded aluminum rectangular appearance, our TL17 lift column provides a high degree of stability. This column makes engineering and design processes easier and the system safer by replacing older style lifting mechanisms that have many moving parts and pinch points. The 3 stage, telescopic design provides a greatly reduced retracted height and an increased stroke length. General Features Maximum load: 2,000N in push Maximum dynamic bending moment: 250Nm Maximum Static bending moment: 500Nm Maximum speed at full load 22mm/s (with 1,000N in a push condition) Minimum installation dimension: ≥ stroke/2+150mm Dimension of cross section: 169.4x121.4 mm Stroke: 250~1200mm Color: silver, black Certificate: IEC60601-1, ES60601-1, IEC60601-1-2 Operational temperature range: +5°C~+45°C IP rating: up to IPX6 Option: Hall sensor(s)

TiMOTION’s TL17 series electric lifting columns are designed specifically for medical applications. Constructed with an extruded aluminum rectangular appearance, our TL17 lift column provides a high degree of stability. This column makes engineering and design processes easier and the system safer by replacing older style lifting mechanisms that have many moving parts and pinch points. The 3 stage, telescopic design provides a greatly reduced retracted height and an increased stroke length.

General Features

  • Maximum load: 2,000N in push
  • Maximum dynamic bending moment: 250Nm
  • Maximum Static bending moment: 500Nm
  • Maximum speed at full load 22mm/s (with 1,000N in a push condition)
  • Minimum installation dimension: ≥ stroke/2+150mm
  • Dimension of cross section: 169.4x121.4 mm
  • Stroke: 250~1200mm
  • Color: silver, black
  • Certificate: IEC60601-1, ES60601-1, IEC60601-1-2
  • Operational temperature range: +5°C~+45°C
  • IP rating: up to IPX6
  • Option: Hall sensor(s)
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Lifting Columns
Product Number TL17 Series
Product Name Heavy-Duty Lifting Columns for Height Adjustable Workstations
Maximum Load 450 lbs (204 kg)
Stroke 9.84 to 47.24 inch (250 to 1200 mm)
Speed 1.61 in/sec (2.46 m/min)
Retracted Length 29.53 inch (750 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - G23 - Isotech, Inc.
Specs
Maximum Load 674 lbs (306 kg)
Stroke 27.56 inch (700 mm)
Speed 1.38 in/sec (2.1 m/min)
View Details
Lifting Columns for Ergonomic Medical & Industrial Motion - TL8 Series - TiMOTION Technology
Specs
Maximum Load 450 lbs (204 kg)
Stroke 7.87 to 15.75 inch (200 to 400 mm)
Speed 0.9606 in/sec (1.46 m/min)
View Details
Lifting Column - DL9IC - LINAK U.S. Inc.
Specs
Maximum Load 112 lbs (50.98 kg)
Stroke 25.59 inch (650 mm)
Speed 1.5 in/sec (2.28 m/min)
View Details
Table Lift Set (Single - 2-Step - Stroke Size 16") - FLT-03-2-1 - Progressive Automations
Specs
Maximum Load 440 lbs (200 kg)
Stroke 15.7 inch (399 mm)
Speed 0.5000 in/sec (0.7620 m/min)
View Details