TiMOTION Technology Lifting Columns for Height Adjustable Desk Application TL5 Series

Description
TiMOTION’s TL5 series columns are designed with an extruded steel square appearance for use in ergonomic furniture applications. Our economical TL5 provides stable vertical lifting. This makes the engineering design process easier and safer by replacing older style lifting mechanisms that use many moving stages and have pinch points. The 3 stage telescopic design enables a greatly reduced retracted height and provides an increased stroke length while ensuring a high degree of stability. General Features Maximum load: 800N in push Maximum speed at full load: 20mm/s (with 800N in a push condition) Minimum installation dimension: 560mm Dimension of outer tube (L*W): 120*70mm Stroke: 675mm Current at rated load: 5A Color: Black, white, or grey Three stage outer tube with rectangular appearance
Datasheet
Description
TiMOTION’s TL5 series columns are designed with an extruded steel square appearance for use in ergonomic furniture applications. Our economical TL5 provides stable vertical lifting. This makes the engineering design process easier and safer by replacing older style lifting mechanisms that use many moving stages and have pinch points. The 3 stage telescopic design enables a greatly reduced retracted height and provides an increased stroke length while ensuring a high degree of stability. General Features Maximum load: 800N in push Maximum speed at full load: 20mm/s (with 800N in a push condition) Minimum installation dimension: 560mm Dimension of outer tube (L*W): 120*70mm Stroke: 675mm Current at rated load: 5A Color: Black, white, or grey Three stage outer tube with rectangular appearance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lifting Columns for Height Adjustable Desk Application - TL5 Series - TiMOTION Technology
New Taipei City, Taiwan
Lifting Columns for Height Adjustable Desk Application
TL5 Series
Lifting Columns for Height Adjustable Desk Application TL5 Series
TiMOTION’s TL5 series columns are designed with an extruded steel square appearance for use in ergonomic furniture applications. Our economical TL5 provides stable vertical lifting. This makes the engineering design process easier and safer by replacing older style lifting mechanisms that use many moving stages and have pinch points. The 3 stage telescopic design enables a greatly reduced retracted height and provides an increased stroke length while ensuring a high degree of stability. General Features Maximum load: 800N in push Maximum speed at full load: 20mm/s (with 800N in a push condition) Minimum installation dimension: 560mm Dimension of outer tube (L*W): 120*70mm Stroke: 675mm Current at rated load: 5A Color: Black, white, or grey Three stage outer tube with rectangular appearance

TiMOTION’s TL5 series columns are designed with an extruded steel square appearance for use in ergonomic furniture applications. Our economical TL5 provides stable vertical lifting. This makes the engineering design process easier and safer by replacing older style lifting mechanisms that use many moving stages and have pinch points. The 3 stage telescopic design enables a greatly reduced retracted height and provides an increased stroke length while ensuring a high degree of stability.

General Features

  • Maximum load: 800N in push
  • Maximum speed at full load: 20mm/s (with 800N in a push condition)
  • Minimum installation dimension: 560mm
  • Dimension of outer tube (L*W): 120*70mm
  • Stroke: 675mm
  • Current at rated load: 5A
  • Color: Black, white, or grey
  • Three stage outer tube with rectangular appearance
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Lifting Columns
Product Number TL5 Series
Product Name Lifting Columns for Height Adjustable Desk Application
Maximum Load 180 lbs (81.56 kg)
Stroke 26.57 inch (675 mm)
Speed 1.42 in/sec (2.16 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Table Lift Set (Dual - 3-Step - Stroke Size 32" ) - FLT-07 - Progressive Automations
Specs
Maximum Load 880 lbs (399 kg)
Stroke 32 inch (813 mm)
Speed 0.5000 in/sec (0.7620 m/min)
View Details
Heavy-Duty Lifting Columns for Height Adjustable Workstations - TL18 Series - TiMOTION Technology
Specs
Maximum Load 1012 lbs (459 kg)
Stroke 3.94 to 27.56 inch (100 to 700 mm)
Speed 1.77 in/sec (2.7 m/min)
View Details
Telescopic Pillars - Telemag THC Series -  - SKF/North America
Specs
Maximum Load 405 lbs (184 kg)
Stroke 7.87 to 27.56 inch (200 to 700 mm)
Speed 0.4331 in/sec (0.6600 m/min)
View Details